Capital Lighting, Inc. 49250AGZLED Exterior -Wall Mt./Flush 679302

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.25 Extension: 6.5 Bulb Type: LED Qty: 1 Wattage: 8.8 Finish: Aged Bronze Weight: 3.5 Product Name: One Light Outdoor Fixture UPC: 783927311380 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.25 Extension: 6.5 Bulb Type: LED Qty: 1 Wattage: 8.8 Finish: Aged Bronze Weight: 3.5 Product Name: One Light Outdoor Fixture UPC: 783927311380 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49250AGZLED Exterior -Wall Mt./Flush - 679302 - Capital Lighting, Inc.
Columbus, OH, USA
49250AGZLED Exterior -Wall Mt./Flush
679302
49250AGZLED Exterior -Wall Mt./Flush 679302
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.25 Extension: 6.5 Bulb Type: LED Qty: 1 Wattage: 8.8 Finish: Aged Bronze Weight: 3.5 Product Name: One Light Outdoor Fixture UPC: 783927311380 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.25
Extension: 6.5
Bulb
Type: LED
Qty: 1
Wattage: 8.8
Finish: Aged Bronze
Weight: 3.5
Product Name: One Light Outdoor Fixture
UPC: 783927311380
Category: Led Outdoor Wall Brkt
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679302
Product Name 49250AGZLED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details