Capital Lighting, Inc. 49249AGZLED Exterior -Wall Mount 679300

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.25 Extension: 6.75 Bulb Type: LED Qty: 1 Wattage: 11.4 Finish: Aged Bronze Weight: 3.3 Product Name: One Light Outdoor Fixture UPC: 783927311366 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.25 Extension: 6.75 Bulb Type: LED Qty: 1 Wattage: 11.4 Finish: Aged Bronze Weight: 3.3 Product Name: One Light Outdoor Fixture UPC: 783927311366 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49249AGZLED Exterior -Wall Mount - 679300 - Capital Lighting, Inc.
Columbus, OH, USA
49249AGZLED Exterior -Wall Mount
679300
49249AGZLED Exterior -Wall Mount 679300
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.25 Extension: 6.75 Bulb Type: LED Qty: 1 Wattage: 11.4 Finish: Aged Bronze Weight: 3.3 Product Name: One Light Outdoor Fixture UPC: 783927311366 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.25
Extension: 6.75
Bulb
Type: LED
Qty: 1
Wattage: 11.4
Finish: Aged Bronze
Weight: 3.3
Product Name: One Light Outdoor Fixture
UPC: 783927311366
Category: Led Outdoor Wall Brkt
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679300
Product Name 49249AGZLED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details