Capital Lighting, Inc. 70748 Lamps-Table Lamps 679194

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 10.85 Product Name: One Light Table Lamp UPC: 038463024240 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 10.85 Product Name: One Light Table Lamp UPC: 038463024240 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70748 Lamps-Table Lamps - 679194 - Capital Lighting, Inc.
Columbus, OH, USA
70748 Lamps-Table Lamps
679194
70748 Lamps-Table Lamps 679194
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 10.85 Product Name: One Light Table Lamp UPC: 038463024240 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 10.85
Product Name: One Light Table Lamp
UPC: 038463024240
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679194
Product Name 70748 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details