Capital Lighting, Inc. 74240 Lamps-Swing Arm-Floor 679191

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 60.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Restoration Bronze Weight: 15 Product Name: One Light Floor Lamp UPC: 038463023854 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 60.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Restoration Bronze Weight: 15 Product Name: One Light Floor Lamp UPC: 038463023854 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74240 Lamps-Swing Arm-Floor - 679191 - Capital Lighting, Inc.
Columbus, OH, USA
74240 Lamps-Swing Arm-Floor
679191
74240 Lamps-Swing Arm-Floor 679191
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 60.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Restoration Bronze Weight: 15 Product Name: One Light Floor Lamp UPC: 038463023854 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 60.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Restoration Bronze
Weight: 15
Product Name: One Light Floor Lamp
UPC: 038463023854
Category: Lamps Floor Swing
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679191
Product Name 74240 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details