Capital Lighting, Inc. F130220 Pendants-Drum Shade 679185

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Sorrel Bronze Weight: 17.64 Product Name: Three Light Pendant UPC: 742546092766 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Sorrel Bronze Weight: 17.64 Product Name: Three Light Pendant UPC: 742546092766 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F130220 Pendants-Drum Shade - 679185 - Capital Lighting, Inc.
Columbus, OH, USA
F130220 Pendants-Drum Shade
679185
F130220 Pendants-Drum Shade 679185
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Sorrel Bronze Weight: 17.64 Product Name: Three Light Pendant UPC: 742546092766 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Sorrel Bronze
Weight: 17.64
Product Name: Three Light Pendant
UPC: 742546092766
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679185
Product Name F130220 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details