Capital Lighting, Inc. F120236 Sconces-Single Glass 679184

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Extension: 7 Bulb Type: Mini-Can Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5.5 Product Name: One Light Wall UPC: 742546092247 Category: Wall Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Extension: 7 Bulb Type: Mini-Can Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5.5 Product Name: One Light Wall UPC: 742546092247 Category: Wall Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
F120236 Sconces-Single Glass - 679184 - Capital Lighting, Inc.
Columbus, OH, USA
F120236 Sconces-Single Glass
679184
F120236 Sconces-Single Glass 679184
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Extension: 7 Bulb Type: Mini-Can Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5.5 Product Name: One Light Wall UPC: 742546092247 Category: Wall Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Extension: 7
Bulb
Type: Mini-Can
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 5.5
Product Name: One Light Wall
UPC: 742546092247
Category: Wall
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679184
Product Name F120236 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details