Capital Lighting, Inc. 7754NI Island/Pool Table-3 Light Bar 679173

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.44 Length 8.44 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Rail Light UPC: 783927308007 Category: Rail Light Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.44 Length 8.44 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Rail Light UPC: 783927308007 Category: Rail Light Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
7754NI Island/Pool Table-3 Light Bar - 679173 - Capital Lighting, Inc.
Columbus, OH, USA
7754NI Island/Pool Table-3 Light Bar
679173
7754NI Island/Pool Table-3 Light Bar 679173
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.44 Length 8.44 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Rail Light UPC: 783927308007 Category: Rail Light Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.44
Length 8.44
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Brushed Nickel
Weight: 5
Product Name: Three Light Rail Light
UPC: 783927308007
Category: Rail Light
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679173
Product Name 7754NI Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details