Capital Lighting, Inc. 9143CV Exterior -Wall Mt./Flush 679169

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 2.95 Product Name: One Light Outdoor Fixture UPC: 783927307727 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 2.95 Product Name: One Light Outdoor Fixture UPC: 783927307727 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9143CV Exterior -Wall Mt./Flush - 679169 - Capital Lighting, Inc.
Columbus, OH, USA
9143CV Exterior -Wall Mt./Flush
679169
9143CV Exterior -Wall Mt./Flush 679169
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 2.95 Product Name: One Light Outdoor Fixture UPC: 783927307727 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Canyon View
Weight: 2.95
Product Name: One Light Outdoor Fixture
UPC: 783927307727
Category: Outdoor Wall Bracket
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679169
Product Name 9143CV Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details