Capital Lighting, Inc. 9362LD Exterior -Wall Mount 679162

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.38 Height: 69.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Londonderry Weight: 192 Product Name: Five Light Outdoor Fixture UPC: 783927307420 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: Truck Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.38 Height: 69.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Londonderry Weight: 192 Product Name: Five Light Outdoor Fixture UPC: 783927307420 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: Truck Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9362LD Exterior -Wall Mount - 679162 - Capital Lighting, Inc.
Columbus, OH, USA
9362LD Exterior -Wall Mount
679162
9362LD Exterior -Wall Mount 679162
PRODUCT DETAILS / SPECS Width/Dia: 25.38 Height: 69.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Londonderry Weight: 192 Product Name: Five Light Outdoor Fixture UPC: 783927307420 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: Truck Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.38
Height: 69.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Londonderry
Weight: 192
Product Name: Five Light Outdoor Fixture
UPC: 783927307420
Category: Outdoor Wall Bracket
Glass: Clear Seedy
Shipped Via: Truck
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679162
Product Name 9362LD Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details