Capital Lighting, Inc. 9360LD Exterior -Wall Mount 679160

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 46.13 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Londonderry Weight: 66 Product Name: Four Light Outdoor Fixture UPC: 783927307437 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 46.13 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Londonderry Weight: 66 Product Name: Four Light Outdoor Fixture UPC: 783927307437 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9360LD Exterior -Wall Mount - 679160 - Capital Lighting, Inc.
Columbus, OH, USA
9360LD Exterior -Wall Mount
679160
9360LD Exterior -Wall Mount 679160
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 46.13 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Londonderry Weight: 66 Product Name: Four Light Outdoor Fixture UPC: 783927307437 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 46.13
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Londonderry
Weight: 66
Product Name: Four Light Outdoor Fixture
UPC: 783927307437
Category: Outdoor Wall Bracket
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679160
Product Name 9360LD Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details