Capital Lighting, Inc. F120136U Pendants-Bowl Style 679158

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.63 Extension: 60 Bulb Type: CFL Qty: 2 Wattage: 32 Finish: Satin Nickel Weight: 18.04 Product Name: Two Light Pendant UPC: 742546092278 Category: Pendant Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.63 Extension: 60 Bulb Type: CFL Qty: 2 Wattage: 32 Finish: Satin Nickel Weight: 18.04 Product Name: Two Light Pendant UPC: 742546092278 Category: Pendant Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
F120136U Pendants-Bowl Style - 679158 - Capital Lighting, Inc.
Columbus, OH, USA
F120136U Pendants-Bowl Style
679158
F120136U Pendants-Bowl Style 679158
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.63 Extension: 60 Bulb Type: CFL Qty: 2 Wattage: 32 Finish: Satin Nickel Weight: 18.04 Product Name: Two Light Pendant UPC: 742546092278 Category: Pendant Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 6.63
Extension: 60
Bulb
Type: CFL
Qty: 2
Wattage: 32
Finish: Satin Nickel
Weight: 18.04
Product Name: Two Light Pendant
UPC: 742546092278
Category: Pendant
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679158
Product Name F120136U Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details