Capital Lighting, Inc. F120136 Pendants-Bowl Style 679155

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.63 Extension: 60 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 16.72 Product Name: Three Light Pendant UPC: 742546092254 Category: Pendant Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.63 Extension: 60 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 16.72 Product Name: Three Light Pendant UPC: 742546092254 Category: Pendant Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
F120136 Pendants-Bowl Style - 679155 - Capital Lighting, Inc.
Columbus, OH, USA
F120136 Pendants-Bowl Style
679155
F120136 Pendants-Bowl Style 679155
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.63 Extension: 60 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 16.72 Product Name: Three Light Pendant UPC: 742546092254 Category: Pendant Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 6.63
Extension: 60
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 16.72
Product Name: Three Light Pendant
UPC: 742546092254
Category: Pendant
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679155
Product Name F120136 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details