Capital Lighting, Inc. F120036 Mid. Chandeliers-Glass Up 679150

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 23.38 Extension: 74 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 22.66 Product Name: Nine Light Chandelier UPC: 742546092216 Category: Chandelier Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 23.38 Extension: 74 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 22.66 Product Name: Nine Light Chandelier UPC: 742546092216 Category: Chandelier Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
F120036 Mid. Chandeliers-Glass Up - 679150 - Capital Lighting, Inc.
Columbus, OH, USA
F120036 Mid. Chandeliers-Glass Up
679150
F120036 Mid. Chandeliers-Glass Up 679150
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 23.38 Extension: 74 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 22.66 Product Name: Nine Light Chandelier UPC: 742546092216 Category: Chandelier Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 23.38
Extension: 74
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Satin Nickel
Weight: 22.66
Product Name: Nine Light Chandelier
UPC: 742546092216
Category: Chandelier
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679150
Product Name F120036 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details