Capital Lighting, Inc. 9565LD Exterior -Post/Pier Head 679133

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.38 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Londonderry Weight: 40 Product Name: Four Light Outdoor Fixture UPC: 783927307406 Category: Outdoor Post Lanterns Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.38 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Londonderry Weight: 40 Product Name: Four Light Outdoor Fixture UPC: 783927307406 Category: Outdoor Post Lanterns Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9565LD Exterior -Post/Pier Head - 679133 - Capital Lighting, Inc.
Columbus, OH, USA
9565LD Exterior -Post/Pier Head
679133
9565LD Exterior -Post/Pier Head 679133
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.38 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Londonderry Weight: 40 Product Name: Four Light Outdoor Fixture UPC: 783927307406 Category: Outdoor Post Lanterns Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 37.38
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Londonderry
Weight: 40
Product Name: Four Light Outdoor Fixture
UPC: 783927307406
Category: Outdoor Post Lanterns
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679133
Product Name 9565LD Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details