Capital Lighting, Inc. 9721PR Exterior -Wall Mount 679131

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.50 Extension: 13.22 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Prairie Rock Weight: 13 Product Name: One Light Outdoor Fixture UPC: 783927303668 Category: Outdoor Wall Bracket Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.50 Extension: 13.22 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Prairie Rock Weight: 13 Product Name: One Light Outdoor Fixture UPC: 783927303668 Category: Outdoor Wall Bracket Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9721PR Exterior -Wall Mount - 679131 - Capital Lighting, Inc.
Columbus, OH, USA
9721PR Exterior -Wall Mount
679131
9721PR Exterior -Wall Mount 679131
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.50 Extension: 13.22 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Prairie Rock Weight: 13 Product Name: One Light Outdoor Fixture UPC: 783927303668 Category: Outdoor Wall Bracket Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.50
Extension: 13.22
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Prairie Rock
Weight: 13
Product Name: One Light Outdoor Fixture
UPC: 783927303668
Category: Outdoor Wall Bracket
Glass: White-Etched Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679131
Product Name 9721PR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details