Capital Lighting, Inc. 9911PR Exterior -Post/Pier Head 679130

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.64 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Prairie Rock Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927303651 Category: Outdoor Post Lanterns Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.64 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Prairie Rock Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927303651 Category: Outdoor Post Lanterns Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9911PR Exterior -Post/Pier Head - 679130 - Capital Lighting, Inc.
Columbus, OH, USA
9911PR Exterior -Post/Pier Head
679130
9911PR Exterior -Post/Pier Head 679130
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.64 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Prairie Rock Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927303651 Category: Outdoor Post Lanterns Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.64
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Prairie Rock
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 783927303651
Category: Outdoor Post Lanterns
Glass: White-Etched Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679130
Product Name 9911PR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details