Capital Lighting, Inc. F68236 Semi-Flush Mts.-Bowl Style 679129

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5.06 Product Name: Two Light Ceiling UPC: 742546091547 Category: Ceiling Glass: Sand On
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5.06 Product Name: Two Light Ceiling UPC: 742546091547 Category: Ceiling Glass: Sand On

Suppliers

Company
Product
Description
Supplier Links
F68236 Semi-Flush Mts.-Bowl Style - 679129 - Capital Lighting, Inc.
Columbus, OH, USA
F68236 Semi-Flush Mts.-Bowl Style
679129
F68236 Semi-Flush Mts.-Bowl Style 679129
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5.06 Product Name: Two Light Ceiling UPC: 742546091547 Category: Ceiling Glass: Sand On

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 5.06
Product Name: Two Light Ceiling
UPC: 742546091547
Category: Ceiling
Glass: Sand On

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679129
Product Name F68236 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details