Capital Lighting, Inc. F71036 Island/Pool Table-4 Light + 679128

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.50 Extension: 57.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 57.3 Product Name: Four Light Pendant UPC: 742546091684 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.50 Extension: 57.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 57.3 Product Name: Four Light Pendant UPC: 742546091684 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F71036 Island/Pool Table-4 Light + - 679128 - Capital Lighting, Inc.
Columbus, OH, USA
F71036 Island/Pool Table-4 Light +
679128
F71036 Island/Pool Table-4 Light + 679128
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.50 Extension: 57.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 57.3 Product Name: Four Light Pendant UPC: 742546091684 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.50
Extension: 57.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Satin Nickel
Weight: 57.3
Product Name: Four Light Pendant
UPC: 742546091684
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679128
Product Name F71036 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details