Capital Lighting, Inc. F68636 Pendants-Bowl Style 679126

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 55 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 31.02 Product Name: Three Light Pendant UPC: 742546091585 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 55 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 31.02 Product Name: Three Light Pendant UPC: 742546091585 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F68636 Pendants-Bowl Style - 679126 - Capital Lighting, Inc.
Columbus, OH, USA
F68636 Pendants-Bowl Style
679126
F68636 Pendants-Bowl Style 679126
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 55 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 31.02 Product Name: Three Light Pendant UPC: 742546091585 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.00
Extension: 55
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 31.02
Product Name: Three Light Pendant
UPC: 742546091585
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679126
Product Name F68636 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details