Capital Lighting, Inc. F68536 Pendants-Bowl Style 679124

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Extension: 54 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 21.12 Product Name: Three Light Pendant UPC: 742546091592 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Extension: 54 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 21.12 Product Name: Three Light Pendant UPC: 742546091592 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F68536 Pendants-Bowl Style - 679124 - Capital Lighting, Inc.
Columbus, OH, USA
F68536 Pendants-Bowl Style
679124
F68536 Pendants-Bowl Style 679124
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Extension: 54 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 21.12 Product Name: Three Light Pendant UPC: 742546091592 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.00
Extension: 54
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 21.12
Product Name: Three Light Pendant
UPC: 742546091592
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679124
Product Name F68536 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details