Capital Lighting, Inc. F68036 Pendants-Bowl Style 679105

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Extension: 54 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14.96 Product Name: Three Light Pendant UPC: 742546091561 Category: Pendant Glass: Sand On Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Extension: 54 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14.96 Product Name: Three Light Pendant UPC: 742546091561 Category: Pendant Glass: Sand On Clear

Suppliers

Company
Product
Description
Supplier Links
F68036 Pendants-Bowl Style - 679105 - Capital Lighting, Inc.
Columbus, OH, USA
F68036 Pendants-Bowl Style
679105
F68036 Pendants-Bowl Style 679105
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Extension: 54 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14.96 Product Name: Three Light Pendant UPC: 742546091561 Category: Pendant Glass: Sand On Clear

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.00
Extension: 54
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 14.96
Product Name: Three Light Pendant
UPC: 742546091561
Category: Pendant
Glass: Sand On Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679105
Product Name F68036 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details