Capital Lighting, Inc. F130520 Sconces-Drum Shades 679095

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 5.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sorrel Bronze Weight: 3.97 Product Name: One Light Wall UPC: 742546092858 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 5.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sorrel Bronze Weight: 3.97 Product Name: One Light Wall UPC: 742546092858 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
F130520 Sconces-Drum Shades - 679095 - Capital Lighting, Inc.
Columbus, OH, USA
F130520 Sconces-Drum Shades
679095
F130520 Sconces-Drum Shades 679095
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 5.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sorrel Bronze Weight: 3.97 Product Name: One Light Wall UPC: 742546092858 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 15.37
Height: 5.25
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sorrel Bronze
Weight: 3.97
Product Name: One Light Wall
UPC: 742546092858
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679095
Product Name F130520 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details