Capital Lighting, Inc. F130536U Sconces-Drum Shades 679077

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 5.25 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 5.07 Product Name: One Light Wall UPC: 742546092872 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 5.25 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 5.07 Product Name: One Light Wall UPC: 742546092872 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
F130536U Sconces-Drum Shades - 679077 - Capital Lighting, Inc.
Columbus, OH, USA
F130536U Sconces-Drum Shades
679077
F130536U Sconces-Drum Shades 679077
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 5.25 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 5.07 Product Name: One Light Wall UPC: 742546092872 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 15.37
Height: 5.25
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 5.07
Product Name: One Light Wall
UPC: 742546092872
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679077
Product Name F130536U Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details