Capital Lighting, Inc. F130636 Mini Pendants-Drum Shades 679076

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4.19 Product Name: One Light Pendant UPC: 742546092896 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4.19 Product Name: One Light Pendant UPC: 742546092896 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F130636 Mini Pendants-Drum Shades - 679076 - Capital Lighting, Inc.
Columbus, OH, USA
F130636 Mini Pendants-Drum Shades
679076
F130636 Mini Pendants-Drum Shades 679076
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4.19 Product Name: One Light Pendant UPC: 742546092896 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 4.19
Product Name: One Light Pendant
UPC: 742546092896
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679076
Product Name F130636 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details