Capital Lighting, Inc. F131920U Flush Mounts-Drum Shades 679069

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Sorrel Bronze Weight: 18.96 Product Name: Two Light Ceiling UPC: 742546092964 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Sorrel Bronze Weight: 18.96 Product Name: Two Light Ceiling UPC: 742546092964 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F131920U Flush Mounts-Drum Shades - 679069 - Capital Lighting, Inc.
Columbus, OH, USA
F131920U Flush Mounts-Drum Shades
679069
F131920U Flush Mounts-Drum Shades 679069
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Sorrel Bronze Weight: 18.96 Product Name: Two Light Ceiling UPC: 742546092964 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Sorrel Bronze
Weight: 18.96
Product Name: Two Light Ceiling
UPC: 742546092964
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679069
Product Name F131920U Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details