Capital Lighting, Inc. F131936U Flush Mounts-Drum Shades 679064

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 18.96 Product Name: Two Light Ceiling UPC: 742546092971 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 18.96 Product Name: Two Light Ceiling UPC: 742546092971 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F131936U Flush Mounts-Drum Shades - 679064 - Capital Lighting, Inc.
Columbus, OH, USA
F131936U Flush Mounts-Drum Shades
679064
F131936U Flush Mounts-Drum Shades 679064
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 18.96 Product Name: Two Light Ceiling UPC: 742546092971 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 18.96
Product Name: Two Light Ceiling
UPC: 742546092971
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679064
Product Name F131936U Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details