Capital Lighting, Inc. F131720 Flush Mounts-Drum Shades 679047

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Sorrel Bronze Weight: 5.95 Product Name: Two Light Ceiling UPC: 742546092988 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Sorrel Bronze Weight: 5.95 Product Name: Two Light Ceiling UPC: 742546092988 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F131720 Flush Mounts-Drum Shades - 679047 - Capital Lighting, Inc.
Columbus, OH, USA
F131720 Flush Mounts-Drum Shades
679047
F131720 Flush Mounts-Drum Shades 679047
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Sorrel Bronze Weight: 5.95 Product Name: Two Light Ceiling UPC: 742546092988 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Sorrel Bronze
Weight: 5.95
Product Name: Two Light Ceiling
UPC: 742546092988
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679047
Product Name F131720 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details