Capital Lighting, Inc. F131836U Flush Mounts-Drum Shades 679045

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 10.14 Product Name: Two Light Ceiling UPC: 742546092933 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 10.14 Product Name: Two Light Ceiling UPC: 742546092933 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F131836U Flush Mounts-Drum Shades - 679045 - Capital Lighting, Inc.
Columbus, OH, USA
F131836U Flush Mounts-Drum Shades
679045
F131836U Flush Mounts-Drum Shades 679045
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 10.14 Product Name: Two Light Ceiling UPC: 742546092933 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 10.14
Product Name: Two Light Ceiling
UPC: 742546092933
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679045
Product Name F131836U Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details