Capital Lighting, Inc. F131820U Flush Mounts-Drum Shades 679040

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Sorrel Bronze Weight: 10.14 Product Name: Two Light Ceiling UPC: 742546092926 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Sorrel Bronze Weight: 10.14 Product Name: Two Light Ceiling UPC: 742546092926 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F131820U Flush Mounts-Drum Shades - 679040 - Capital Lighting, Inc.
Columbus, OH, USA
F131820U Flush Mounts-Drum Shades
679040
F131820U Flush Mounts-Drum Shades 679040
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Sorrel Bronze Weight: 10.14 Product Name: Two Light Ceiling UPC: 742546092926 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Sorrel Bronze
Weight: 10.14
Product Name: Two Light Ceiling
UPC: 742546092926
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679040
Product Name F131820U Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details