Capital Lighting, Inc. PIN400-2-AB Lamps-Pharmacy-Floor 676898

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Extension: 21 Bulb Qty: 2 Wattage: 50 Finish: Antique Brass Product Name: Two Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Extension: 21 Bulb Qty: 2 Wattage: 50 Finish: Antique Brass Product Name: Two Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
PIN400-2-AB Lamps-Pharmacy-Floor - 676898 - Capital Lighting, Inc.
Columbus, OH, USA
PIN400-2-AB Lamps-Pharmacy-Floor
676898
PIN400-2-AB Lamps-Pharmacy-Floor 676898
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Extension: 21 Bulb Qty: 2 Wattage: 50 Finish: Antique Brass Product Name: Two Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 50.00
Extension: 21
Bulb
Qty: 2
Wattage: 50
Finish: Antique Brass
Product Name: Two Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676898
Product Name PIN400-2-AB Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details