Capital Lighting, Inc. PH10-170-PB Lamps-Desk/Piano Lamps 676894

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Extension: 8.5 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Extension: 8.5 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
PH10-170-PB Lamps-Desk/Piano Lamps - 676894 - Capital Lighting, Inc.
Columbus, OH, USA
PH10-170-PB Lamps-Desk/Piano Lamps
676894
PH10-170-PB Lamps-Desk/Piano Lamps 676894
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Extension: 8.5 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Extension: 8.5
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Polished Brass
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676894
Product Name PH10-170-PB Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details