Capital Lighting, Inc. PIN475-2-AB Sconces-Metal 676875

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Extension: 23.75 Bulb Type: GU10 Qty: 2 Wattage: 50 Finish: Antique Brass Product Name: Two Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Extension: 23.75 Bulb Type: GU10 Qty: 2 Wattage: 50 Finish: Antique Brass Product Name: Two Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
PIN475-2-AB Sconces-Metal - 676875 - Capital Lighting, Inc.
Columbus, OH, USA
PIN475-2-AB Sconces-Metal
676875
PIN475-2-AB Sconces-Metal 676875
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Extension: 23.75 Bulb Type: GU10 Qty: 2 Wattage: 50 Finish: Antique Brass Product Name: Two Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Extension: 23.75
Bulb
Type: GU10
Qty: 2
Wattage: 50
Finish: Antique Brass
Product Name: Two Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676875
Product Name PIN475-2-AB Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details