Capital Lighting, Inc. PIN400-AB Lamps-Pharmacy-Floor 676874

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Extension: 21 Bulb Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Extension: 21 Bulb Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
PIN400-AB Lamps-Pharmacy-Floor - 676874 - Capital Lighting, Inc.
Columbus, OH, USA
PIN400-AB Lamps-Pharmacy-Floor
676874
PIN400-AB Lamps-Pharmacy-Floor 676874
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Extension: 21 Bulb Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 50.00
Extension: 21
Bulb
Qty: 1
Wattage: 50
Finish: Antique Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676874
Product Name PIN400-AB Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details