Capital Lighting, Inc. PIN450-AB Lamps-Table Lamps 676871

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Extension: 20 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Extension: 20 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
PIN450-AB Lamps-Table Lamps - 676871 - Capital Lighting, Inc.
Columbus, OH, USA
PIN450-AB Lamps-Table Lamps
676871
PIN450-AB Lamps-Table Lamps 676871
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Extension: 20 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 16.00
Extension: 20
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Antique Brass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676871
Product Name PIN450-AB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details