Capital Lighting, Inc. PIN475-2-SN Sconces-Metal 676849

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Extension: 23.75 Bulb Type: GU10 Qty: 2 Wattage: 50 Finish: Satin Nickel Product Name: Two Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Extension: 23.75 Bulb Type: GU10 Qty: 2 Wattage: 50 Finish: Satin Nickel Product Name: Two Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
PIN475-2-SN Sconces-Metal - 676849 - Capital Lighting, Inc.
Columbus, OH, USA
PIN475-2-SN Sconces-Metal
676849
PIN475-2-SN Sconces-Metal 676849
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Extension: 23.75 Bulb Type: GU10 Qty: 2 Wattage: 50 Finish: Satin Nickel Product Name: Two Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Extension: 23.75
Bulb
Type: GU10
Qty: 2
Wattage: 50
Finish: Satin Nickel
Product Name: Two Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676849
Product Name PIN475-2-SN Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details