Capital Lighting, Inc. PIN475-AB Sconces-Metal 676847

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Extension: 23.75 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Extension: 23.75 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
PIN475-AB Sconces-Metal - 676847 - Capital Lighting, Inc.
Columbus, OH, USA
PIN475-AB Sconces-Metal
676847
PIN475-AB Sconces-Metal 676847
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Extension: 23.75 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Extension: 23.75
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Antique Brass
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676847
Product Name PIN475-AB Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details