Capital Lighting, Inc. G200-GT Lamps-Floor Lamps 676842

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Granite Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Granite Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
G200-GT Lamps-Floor Lamps - 676842 - Capital Lighting, Inc.
Columbus, OH, USA
G200-GT Lamps-Floor Lamps
676842
G200-GT Lamps-Floor Lamps 676842
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Granite Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 60.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Granite
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676842
Product Name G200-GT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details