Capital Lighting, Inc. 9676-40CL Mid. Chandeliers-Candle 675988

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver UPC: 771857272710
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver UPC: 771857272710

Suppliers

Company
Product
Description
Supplier Links
9676-40CL Mid. Chandeliers-Candle - 675988 - Capital Lighting, Inc.
Columbus, OH, USA
9676-40CL Mid. Chandeliers-Candle
675988
9676-40CL Mid. Chandeliers-Candle 675988
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver UPC: 771857272710

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver
UPC: 771857272710

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675988
Product Name 9676-40CL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details