Capital Lighting, Inc. 3673-27 Sconces-Quad plus 675984

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.50 Length 21.50 Extension: 15 Bulb Qty: 5 Wattage: 25 Finish: Parchment Gold Product Name: Five Light Wall bracket UPC: 771857443752 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.50 Length 21.50 Extension: 15 Bulb Qty: 5 Wattage: 25 Finish: Parchment Gold Product Name: Five Light Wall bracket UPC: 771857443752 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
3673-27 Sconces-Quad plus - 675984 - Capital Lighting, Inc.
Columbus, OH, USA
3673-27 Sconces-Quad plus
675984
3673-27 Sconces-Quad plus 675984
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.50 Length 21.50 Extension: 15 Bulb Qty: 5 Wattage: 25 Finish: Parchment Gold Product Name: Five Light Wall bracket UPC: 771857443752 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.50
Length 21.50
Extension: 15
Bulb
Qty: 5
Wattage: 25
Finish: Parchment Gold
Product Name: Five Light Wall bracket
UPC: 771857443752
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675984
Product Name 3673-27 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details