Capital Lighting, Inc. LI0003-48S Mid. Chandeliers-Candle 675983

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 36.00 Length 36.00 Bulb Qty: 8 Wattage: 60 Finish: Antique Silver UPC: 771857544503
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 36.00 Length 36.00 Bulb Qty: 8 Wattage: 60 Finish: Antique Silver UPC: 771857544503

Suppliers

Company
Product
Description
Supplier Links
LI0003-48S Mid. Chandeliers-Candle - 675983 - Capital Lighting, Inc.
Columbus, OH, USA
LI0003-48S Mid. Chandeliers-Candle
675983
LI0003-48S Mid. Chandeliers-Candle 675983
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 36.00 Length 36.00 Bulb Qty: 8 Wattage: 60 Finish: Antique Silver UPC: 771857544503

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 36.00
Length 36.00
Bulb
Qty: 8
Wattage: 60
Finish: Antique Silver
UPC: 771857544503

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675983
Product Name LI0003-48S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details