Capital Lighting, Inc. LU0002-59H Mid. Chandeliers-Candle 675981

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 27.00 Length 27.00 Bulb Qty: 8 Wattage: 60 Finish: Ferro Black UPC: 771857509212
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 27.00 Length 27.00 Bulb Qty: 8 Wattage: 60 Finish: Ferro Black UPC: 771857509212

Suppliers

Company
Product
Description
Supplier Links
LU0002-59H Mid. Chandeliers-Candle - 675981 - Capital Lighting, Inc.
Columbus, OH, USA
LU0002-59H Mid. Chandeliers-Candle
675981
LU0002-59H Mid. Chandeliers-Candle 675981
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 27.00 Length 27.00 Bulb Qty: 8 Wattage: 60 Finish: Ferro Black UPC: 771857509212

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 27.00
Length 27.00
Bulb
Qty: 8
Wattage: 60
Finish: Ferro Black
UPC: 771857509212

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675981
Product Name LU0002-59H Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details