Capital Lighting, Inc. LU0005-26H Sconces-Quad plus 675980

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Length 24.00 Bulb Qty: 4 Wattage: 60 Finish: French Gold UPC: 771857548945
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Length 24.00 Bulb Qty: 4 Wattage: 60 Finish: French Gold UPC: 771857548945

Suppliers

Company
Product
Description
Supplier Links
LU0005-26H Sconces-Quad plus - 675980 - Capital Lighting, Inc.
Columbus, OH, USA
LU0005-26H Sconces-Quad plus
675980
LU0005-26H Sconces-Quad plus 675980
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Length 24.00 Bulb Qty: 4 Wattage: 60 Finish: French Gold UPC: 771857548945

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Length 24.00
Bulb
Qty: 4
Wattage: 60
Finish: French Gold
UPC: 771857548945

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675980
Product Name LU0005-26H Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details