PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 23.00
Length 23.00
Bulb
Finish: Satin Nickel
Weight: 2
Product Name: 23`` Inlet Blade Set
UPC: 840506053106
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 1.97
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 675975 |
| Product Name | B7880SN Fans-Blades |