PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 20.00
Length 20.00
Bulb
Finish: Coffee
Weight: 3.8
Product Name: 20`` Hubbardton Forge Blade
UPC: 840506052857
Category: Blades
Safety Listing: Wet
Manufacturer's Warranty: Lifetime
Designer: 3.76
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 675972 |
| Product Name | BPW21CF Fans-Blades |