Capital Lighting, Inc. 5646-88TK Semi-Flush Mts.-Bowl Style 675958

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.50 Length 17.50 Bulb Type: B10 Qty: 4 Wattage: 60 Finish: Cypress UPC: 771857480283
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.50 Length 17.50 Bulb Type: B10 Qty: 4 Wattage: 60 Finish: Cypress UPC: 771857480283

Suppliers

Company
Product
Description
Supplier Links
5646-88TK Semi-Flush Mts.-Bowl Style - 675958 - Capital Lighting, Inc.
Columbus, OH, USA
5646-88TK Semi-Flush Mts.-Bowl Style
675958
5646-88TK Semi-Flush Mts.-Bowl Style 675958
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.50 Length 17.50 Bulb Type: B10 Qty: 4 Wattage: 60 Finish: Cypress UPC: 771857480283

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.50
Length 17.50
Bulb
Type: B10
Qty: 4
Wattage: 60
Finish: Cypress
UPC: 771857480283

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675958
Product Name 5646-88TK Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details