Capital Lighting, Inc. SH0302-16DEE Mini Pendants-Rod 675956

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Length 7.50 Bulb Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel UPC: 771857558722
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Length 7.50 Bulb Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel UPC: 771857558722

Suppliers

Company
Product
Description
Supplier Links
SH0302-16DEE Mini Pendants-Rod - 675956 - Capital Lighting, Inc.
Columbus, OH, USA
SH0302-16DEE Mini Pendants-Rod
675956
SH0302-16DEE Mini Pendants-Rod 675956
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Length 7.50 Bulb Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel UPC: 771857558722

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.50
Length 7.50
Bulb
Qty: 1
Wattage: 100
Finish: Brushed Stainless Steel
UPC: 771857558722

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675956
Product Name SH0302-16DEE Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details