Capital Lighting, Inc. SH0508-78AMB Sconces-Pocket 675955

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Length 7.50 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Mocha Bronze UPC: 771857545760
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Length 7.50 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Mocha Bronze UPC: 771857545760

Suppliers

Company
Product
Description
Supplier Links
SH0508-78AMB Sconces-Pocket - 675955 - Capital Lighting, Inc.
Columbus, OH, USA
SH0508-78AMB Sconces-Pocket
675955
SH0508-78AMB Sconces-Pocket 675955
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Length 7.50 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Mocha Bronze UPC: 771857545760

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.50
Length 7.50
Extension: 4
Bulb
Qty: 1
Wattage: 100
Finish: Mocha Bronze
UPC: 771857545760

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675955
Product Name SH0508-78AMB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details