Capital Lighting, Inc. SH0409-06AQU Mini Pendants-Rod 675950

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Length 7.50 Bulb Qty: 1 Wattage: 100 Finish: White UPC: 771857561647
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Length 7.50 Bulb Qty: 1 Wattage: 100 Finish: White UPC: 771857561647

Suppliers

Company
Product
Description
Supplier Links
SH0409-06AQU Mini Pendants-Rod - 675950 - Capital Lighting, Inc.
Columbus, OH, USA
SH0409-06AQU Mini Pendants-Rod
675950
SH0409-06AQU Mini Pendants-Rod 675950
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Length 7.50 Bulb Qty: 1 Wattage: 100 Finish: White UPC: 771857561647

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.50
Length 7.50
Bulb
Qty: 1
Wattage: 100
Finish: White
UPC: 771857561647

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675950
Product Name SH0409-06AQU Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details