Capital Lighting, Inc. LK260 Fans-Light Kits 675932

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.89 Length 5.89 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Amber Frosted Weight: 3.01 Product Name: 13`` Bowl Light Kit UPC: 840506051973 Category: Lights Glass: Amber Frosted Safety Listing: Dry Manufacturer's Warranty: Lifetime Optional Control: pull chain Designer: 2
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.89 Length 5.89 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Amber Frosted Weight: 3.01 Product Name: 13`` Bowl Light Kit UPC: 840506051973 Category: Lights Glass: Amber Frosted Safety Listing: Dry Manufacturer's Warranty: Lifetime Optional Control: pull chain Designer: 2

Suppliers

Company
Product
Description
Supplier Links
LK260 Fans-Light Kits - 675932 - Capital Lighting, Inc.
Columbus, OH, USA
LK260 Fans-Light Kits
675932
LK260 Fans-Light Kits 675932
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.89 Length 5.89 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Amber Frosted Weight: 3.01 Product Name: 13`` Bowl Light Kit UPC: 840506051973 Category: Lights Glass: Amber Frosted Safety Listing: Dry Manufacturer's Warranty: Lifetime Optional Control: pull chain Designer: 2

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.89
Length 5.89
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Amber Frosted
Weight: 3.01
Product Name: 13`` Bowl Light Kit
UPC: 840506051973
Category: Lights
Glass: Amber Frosted
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Optional Control: pull chain
Designer: 2

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675932
Product Name LK260 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details