Capital Lighting, Inc. SH0101-22WHI Pendants-Drum Shade 675928

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.50 Length 7.50 Bulb Qty: 1 Wattage: 100 Finish: Heirloom Gold UPC: 771857538892
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.50 Length 7.50 Bulb Qty: 1 Wattage: 100 Finish: Heirloom Gold UPC: 771857538892

Suppliers

Company
Product
Description
Supplier Links
SH0101-22WHI Pendants-Drum Shade - 675928 - Capital Lighting, Inc.
Columbus, OH, USA
SH0101-22WHI Pendants-Drum Shade
675928
SH0101-22WHI Pendants-Drum Shade 675928
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.50 Length 7.50 Bulb Qty: 1 Wattage: 100 Finish: Heirloom Gold UPC: 771857538892

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.50
Length 7.50
Bulb
Qty: 1
Wattage: 100
Finish: Heirloom Gold
UPC: 771857538892

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675928
Product Name SH0101-22WHI Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details